Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 210MHz |
Slew Rate | 1kV/µs |
Supply Voltage Range | 10V to 30V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 30V |
Op Amp Type | FET / JFET Input |
THS4631D, Operational Amplifiers | RS |
Op Amp, 325Mhz, 1000V/Us, 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4631D.?
Additional datasheets, footprints and schematics for THS4631D. are listed on our Part Details page. You can also find images and similar parts to THS4631D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4631D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4631D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4631D. fall under?
The THS4631D. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS4631D. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4631D. you can contact the distributor directly for product support, shipping queries etc.
Is the THS4631D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4631D. have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4631D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4631D. often in real-time on the comparison pages.
What if I can't find stock of THS4631D.?
You can fill out our help required form which you can use to request a quote for THS4631D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.