Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.00
|
25
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | THS4552 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Differential Amplifier |
Kit Contents | Eval Board THS4552 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
THS4552PW Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a THS4552PWEVM?
Additional datasheets, footprints and schematics for THS4552PWEVM are listed on our Part Details page. You can also find images and similar parts to THS4552PWEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4552PWEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4552PWEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4552PWEVM fall under?
The THS4552PWEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to THS4552PWEVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4552PWEVM you can contact the distributor directly for product support, shipping queries etc.
Is the THS4552PWEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4552PWEVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS4552PWEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4552PWEVM often in real-time on the comparison pages.
What if I can't find stock of THS4552PWEVM?
You can fill out our help required form which you can use to request a quote for THS4552PWEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.