Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | THS4551 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Differential Amplifier |
Kit Contents | Eval Board THS4551 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
THS4551RGT Evaluation Module | Texas Instruments |
Eval Board, Differential Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4551RGTEVM?
Additional datasheets, footprints and schematics for THS4551RGTEVM are listed on our Part Details page. You can also find images and similar parts to THS4551RGTEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4551RGTEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4551RGTEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4551RGTEVM fall under?
The THS4551RGTEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to THS4551RGTEVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4551RGTEVM you can contact the distributor directly for product support, shipping queries etc.
Is the THS4551RGTEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4551RGTEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4551RGTEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4551RGTEVM often in real-time on the comparison pages.
What if I can't find stock of THS4551RGTEVM?
You can fill out our help required form which you can use to request a quote for THS4551RGTEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.