Options for Price Comparison
Distributor Statistics for THS4551IDGKT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for THS4551IDGKT
Details for THS4551IDGKT by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers
DIFF AMP 135MHZ 120V/US VSSOP-8
THS4551IDGKT image

THS4551IDGKT by Texas Instruments

DIFF AMP 135MHZ 120V/US VSSOP-8
Features
18-Bit Settling Time: 4-V Step, < 500 ns
25u00b0C Input Offset: u00b1175 u00b5V (max)
< 50-ns Settling Time: 4-V Step to 0.01%
Bandwidth: 150 MHz (G = 1 V/V)
Differential Input Voltage Noise: 3.3 nV/u221aHz
Differential Output Slew Rate: 220 V/u00b5s
Gain Bandwidth Product: 135 MHz
HD2: u2013128 dBc at 2 VPP, 100 kHz
HD3: u2013139 dBc at 2 VPP, 100 kHz
Input Offset Voltage Drift: u00b11.8 u00b5V/u00b0C (max)
Negative Rail Input (NRI), Rail-to-Rail Output (RRO)
Single-Supply Operating Range: 2.7 V to 5.4 V
Trimmed-Supply Current: 1.37 mA at 5 V
Wide Output Common-Mode Control Range
Part Information
THS4551IDGKT image
RoHS Compliant
Specifications
No. of Amplifiers:
1Amplifiers
Input Offset Voltage:
50µV
Gain dB Max:
120dB
Bandwidth:
135MHz
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Amplifier Case Style:
VSSOP
No. of Pins:
8Pins
Supply Voltage Range:
2.7V to 5.4V
Slew Rate:
220V/µs
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
RF Amp Chip Single 150MHz 8-Pin VSSOP T/R Avnet America
RF Amp Chip Single 150MHz 8-Pin VSSOP T/R Avnet Europe