Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 2mV |
Gain dB Max | 1.02dB |
Bandwidth | 95MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Range | 2.5V to 5.5V |
Slew Rate | 420V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 4521 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.14mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
THS4521IDGKT, Operational Amplifiers | RS |
Very Low Power R/R Fully Diff Amp, Reel | Newark Electronics |
Very low power rail-to-rail output fully differential amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a THS4521IDGKT?
Additional datasheets, footprints and schematics for THS4521IDGKT are listed on our Part Details page. You can also find images and similar parts to THS4521IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4521IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4521IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4521IDGKT fall under?
The THS4521IDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4521IDGKT when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4521IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the THS4521IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4521IDGKT have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for THS4521IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4521IDGKT often in real-time on the comparison pages.
What if I can't find stock of THS4521IDGKT?
You can fill out our help required form which you can use to request a quote for THS4521IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.