Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.01
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.01
|
-
|
Buy Now |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | -4mV |
Gain dB Max | - |
Bandwidth | 370MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Range | 4.5V to 15V 5V to 7.5V |
Slew Rate | 2800V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 15V 5V to 7.5V |
Gain Bandwidth | 320MHz |
I/O Type | Fully Differential |
Op Amp Type | Low Distortion |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 23mA |
Supply Voltage Max | 15V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
High-Speed Fully-Differential Amplifiers with power-down | Texas Instruments |
Where can I find additional details, specifications and documents for a THS4502IDGK?
Additional datasheets, footprints and schematics for THS4502IDGK are listed on our Part Details page. You can also find images and similar parts to THS4502IDGK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4502IDGK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4502IDGK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4502IDGK fall under?
The THS4502IDGK is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4502IDGK when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4502IDGK you can contact the distributor directly for product support, shipping queries etc.
Is the THS4502IDGK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4502IDGK have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS4502IDGK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4502IDGK often in real-time on the comparison pages.
What if I can't find stock of THS4502IDGK?
You can fill out our help required form which you can use to request a quote for THS4502IDGK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.