THS4304DBVT Amplifiers & Comparators by Texas Instruments

OP AMP 3GHZ 830V/US SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.22

Distributor Stock
Logo for Farnell
Farnell
from US$4.51
483
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.22
68,106
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.74
483
in stock
Buy Now
Logo for element14
element14
from US$4.77
483
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.26
220
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 3GHz
Slew Rate 830V/µs
Supply Voltage Range 2.7V to 5V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5V
Op Amp Type Wideband

Alternative Descriptions

3GHz, Low noise, Wideband Operational Amplifier | Texas Instruments
Op Amp, 3Ghz, 830V/Us, Sot-23-5 | Newark Electronics
OP AMP, 3GHZ, 830V/US, SOT-23-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS4304DBVT?

Additional datasheets, footprints and schematics for THS4304DBVT are listed on our Part Details page. You can also find images and similar parts to THS4304DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS4304DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4304DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS4304DBVT fall under?

The THS4304DBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to THS4304DBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS4304DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the THS4304DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS4304DBVT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for THS4304DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS4304DBVT often in real-time on the comparison pages.

What if I can't find stock of THS4304DBVT?

You can fill out our help required form which you can use to request a quote for THS4304DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay