THS4304D. Amplifiers & Comparators by Texas Instruments

OP AMP 5V 870MHZ 830V/US 8SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.68

Distributor Stock
Logo for Farnell
Farnell
from US$5.46
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.68
10,426
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.38
-
Buy Now
Logo for element14
element14
from US$6.07
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 870MHz
Slew Rate 830V/µs
Supply Voltage Range 2.7V to 5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5V
Op Amp Type Voltage Feedback

Alternative Descriptions

3GHz, Low noise, Wideband Operational Amplifier | Texas Instruments
Op Amp, 870Mhz, 830V/Us, Soic-8 | Newark Electronics
OP AMP, 5V, 870MHZ, 830V/US, 8SOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS4304D.?

Additional datasheets, footprints and schematics for THS4304D. are listed on our Part Details page. You can also find images and similar parts to THS4304D. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS4304D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4304D. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS4304D. fall under?

The THS4304D. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to THS4304D. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS4304D. you can contact the distributor directly for product support, shipping queries etc.

Is the THS4304D. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS4304D. have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4304D..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS4304D. often in real-time on the comparison pages.

What if I can't find stock of THS4304D.?

You can fill out our help required form which you can use to request a quote for THS4304D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay