No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.8GHz |
Slew Rate | 5500V/µs |
Supply Voltage Range | ± 1.5V to ± 2.5V |
Amplifier Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 2.5V |
Base Number | 4303 |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5V |
Supply Voltage Min | 3V |
1.8GHz, Wideband Fixed-Gain Amplifier | Texas Instruments |
Ic, Op-Amp Gp 18Ghz Sgl Wb 16Vqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4303RGTT?
Additional datasheets, footprints and schematics for THS4303RGTT are listed on our Part Details page. You can also find images and similar parts to THS4303RGTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4303RGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4303RGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4303RGTT fall under?
The THS4303RGTT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS4303RGTT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4303RGTT you can contact the distributor directly for product support, shipping queries etc.
Is the THS4303RGTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4303RGTT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4303RGTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4303RGTT often in real-time on the comparison pages.
What if I can't find stock of THS4303RGTT?
You can fill out our help required form which you can use to request a quote for THS4303RGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.