Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.4GHz |
Slew Rate | 1000V/µs |
Supply Voltage Range | ± 2.5V to ± 7.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 7.5V |
Amplifier Type | CMOS |
Base Number | 4271 |
Gain Bandwidth | 1.4GHz |
IC Generic Number | 4271 |
Input Offset Voltage Max | 5mV |
Logic Function Number | 4271 |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +85°C |
Settling Time | 25µs |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 7.5V |
Supply Voltage Min | 2.5V |
Supply Voltage Nom | -5V |
Op Amp, High Speed Vfb, 4271, Soic8 | Newark Electronics |
Super-Fast Ultra-Low Distortion High Speed Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a THS4271D?
Additional datasheets, footprints and schematics for THS4271D are listed on our Part Details page. You can also find images and similar parts to THS4271D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4271D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4271D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4271D fall under?
The THS4271D is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS4271D when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4271D you can contact the distributor directly for product support, shipping queries etc.
Is the THS4271D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4271D have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for THS4271D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4271D often in real-time on the comparison pages.
What if I can't find stock of THS4271D?
You can fill out our help required form which you can use to request a quote for THS4271D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.