Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 |
---|---|
Bandwidth | 230MHz |
No. of Pins | 8 |
Operating Temperature Range | -40°C to +85°C |
SVHC | No SVHC (19-Dec-2011) |
Amplifier Type | Low Distortion Operational |
Base Number | 4222 |
IC Generic Number | 4222 |
Input Offset Voltage Max | 10mV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Package / Case | SOIC |
Slew Rate | 990V/µs |
Supply Voltage + Nom | 15V |
Termination Type | SMD |
Op Amp, Dual Low Dist Rro/P, 4222 | Newark Electronics |
Low-Distortion High-Speed Rail-to-Rail Output | Texas Instruments |
Where can I find additional details, specifications and documents for a THS4222D?
Additional datasheets, footprints and schematics for THS4222D are listed on our Part Details page. You can also find images and similar parts to THS4222D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4222D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4222D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4222D fall under?
The THS4222D is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS4222D when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4222D you can contact the distributor directly for product support, shipping queries etc.
Is the THS4222D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4222D have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for THS4222D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4222D often in real-time on the comparison pages.
What if I can't find stock of THS4222D?
You can fill out our help required form which you can use to request a quote for THS4222D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.