No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 2mV |
Gain dB Max | - |
Bandwidth | 150MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Range | 5V to 30V |
Slew Rate | 52V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5V to 30V |
Op Amp Type | High Speed |
Fully Differential Input/Output Low Noise Amplifier | Texas Instruments |
OP AMP, 150MHZ, 52V/US, MSOP-8 | element14 |
Op Amp, 150Mhz, 52V/Us, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4131IDGNR?
Additional datasheets, footprints and schematics for THS4131IDGNR are listed on our Part Details page. You can also find images and similar parts to THS4131IDGNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4131IDGNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4131IDGNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4131IDGNR fall under?
The THS4131IDGNR is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4131IDGNR when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4131IDGNR you can contact the distributor directly for product support, shipping queries etc.
Is the THS4131IDGNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4131IDGNR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for THS4131IDGNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4131IDGNR often in real-time on the comparison pages.
What if I can't find stock of THS4131IDGNR?
You can fill out our help required form which you can use to request a quote for THS4131IDGNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.