Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 2mV |
Gain dB Max | - |
Bandwidth | 150MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Amplifier Case Style | SOIC |
High Speed Op-Amp THS4131CDG4 | RS |
Differential Amplifier, 150Mhz, 52V/Us, | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4131CD?
Additional datasheets, footprints and schematics for THS4131CD are listed on our Part Details page. You can also find images and similar parts to THS4131CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4131CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4131CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4131CD fall under?
The THS4131CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4131CD when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4131CD you can contact the distributor directly for product support, shipping queries etc.
Is the THS4131CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4131CD have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4131CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4131CD often in real-time on the comparison pages.
What if I can't find stock of THS4131CD?
You can fill out our help required form which you can use to request a quote for THS4131CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.