Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.81
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 75MHz |
Slew Rate | 400V/µs |
Supply Voltage Range | ± 4.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 16V |
Amplifier Type | Operational |
Base Number | 4062 |
Gain Bandwidth | 180MHz |
IC Generic Number | 4062 |
Input Offset Voltage Max | 8mV |
Logic Function Number | 4062 |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 32V |
Supply Voltage Max | 32V |
Supply Voltage Min | 9V |
Op Amp Dual, THS4062CD | RS |
Op Amp, Dual 180Mhz, 4062, Soic8 | Newark Electronics |
OP AMP, DUAL 180MHZ, 4062, SOIC8 | element14 |
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual | Texas Instruments |
Where can I find additional details, specifications and documents for a THS4062CD?
Additional datasheets, footprints and schematics for THS4062CD are listed on our Part Details page. You can also find images and similar parts to THS4062CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4062CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4062CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4062CD fall under?
The THS4062CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS4062CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4062CD you can contact the distributor directly for product support, shipping queries etc.
Is the THS4062CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4062CD have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4062CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4062CD often in real-time on the comparison pages.
What if I can't find stock of THS4062CD?
You can fill out our help required form which you can use to request a quote for THS4062CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.