Options for Price Comparison
Distributor Statistics for THS4032ID
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for THS4032ID
Details for THS4032ID by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP AMP DUAL 100MHZ 4032 SOIC8
THS4032ID image

THS4032ID by Texas Instruments

OP AMP DUAL 100MHZ 4032 SOIC8
Features
90-mA Output Current Drive (Typical)
Available in Standard SOIC and MSOP- PowerPADu2122, Packages
Evaluation Module Available
High Speed: u2013 100-MHz Bandwidth [G = 2 (-1), u20133 dB] u2013 100-V/u03bcs Slew Rate
Low 0.5-mV (Typical) Input Offset Voltage
Typical Operation from u00b15 V to u00b115 V
Ultra-Low 1.6 nV/u221aHz Voltage Noise
Very Low Distortion u2013 THD = u201372 dBc (f = 1 MHz, RL = 150 u2126) u2013 THD = u201390 dBc (f = 1 MHz, RL = 1 ku2126)
Part Information
THS4032ID image
RoHS Compliant
Description
The THS4031 and THS4032 are ultra-low voltage noise, high-speed voltage feedback amplifiers that are ideal for applications requiring low voltage noise, including communications and imaging. The single amplifier THS4031 and the dual amplifier THS4032 offer very good AC performance with 100-MHz bandwidth (G = 2), 100-V/μs slew rate, and 60-ns settling time (0.1%). The THS4031 and THS4032 are unity-gain stable with 275-MHz bandwidth. These amplifiers have a high drive capability of 90 mA and draw only 8.5-mA supply current per channel. With –90 dBc of total harmonic distortion (THD) at f = 1 MHz and a very low noise of 1.6 nV/√Hz, the THS4031 and THS4032 are ideally suited for applications requiring low distortion and low noise such as buffering analog-to-digital converters.
Specifications
No. of Amplifiers:
2 Amplifier, 2Amplifiers
Bandwidth:
100MHz
Slew Rate:
100V/µs
Supply Voltage Range:
± 4.5V to ± 16V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
± 4.5V to ± 16V
Amplifier Type:
Operational
Base Number:
4032
Gain Bandwidth:
90MHz
IC Generic Number:
4032
Input Offset Voltage Max:
2mV
Op Amp Type:
High Speed
Operating Temperature Range:
-40°C to +85°C
Supply Voltage + Nom:
32V
Supply Voltage Max:
33V
Supply Voltage Min:
9V
Alternate Descriptions
OP Amp Dual Volt Fdbk 16V/32V 8-Pin RS Components
OP Amp Dual Volt Fdbk ±16V/32V 8-Pin SOIC Tube Avnet America
OP Amp Dual Volt Fdbk ±16V/32V 8-Pin SOIC Tube Avnet Europe