Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | THS4031 |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Eval Board THS4031 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 100MHz Bandwidth Low Noise High Speed Very Low Distortion |
THS4031 evaluation module for 100-MHz, single-channel low-noise voltage-feedback amplifier | Texas Instruments |
Evaluation Module, Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4031EVM?
Additional datasheets, footprints and schematics for THS4031EVM are listed on our Part Details page. You can also find images and similar parts to THS4031EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4031EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4031EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4031EVM fall under?
The THS4031EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to THS4031EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4031EVM you can contact the distributor directly for product support, shipping queries etc.
Is the THS4031EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4031EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4031EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4031EVM often in real-time on the comparison pages.
What if I can't find stock of THS4031EVM?
You can fill out our help required form which you can use to request a quote for THS4031EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.