THS4001CD Amplifiers & Comparators by Texas Instruments

IC OP AMP 270MHZ VFB 4001 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.40

Distributor Stock
Logo for RS
RS
from US$4.18
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.41
52
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.40
-
Buy Now
Logo for Farnell
Farnell
from US$5.65
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 270MHz
Slew Rate 400V/µs
Supply Voltage Range ± 2.5V to ± 15V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.5V to ± 15V
Amplifier Type Operational
Base Number 4001
Gain Bandwidth 220MHz
IC Generic Number 4001
IC Temperature Range Commercial
Input Offset Voltage Max 10mV
Logic Function Number 4001
Op Amp Type High Speed
Operating Temperature Range 0°C to +70°C
Operational Amplifier Features Voltage Feedback
Supply Current Max 100mA
Supply Voltage + Nom 15V
Supply Voltage Max 16V
Supply Voltage Min 2.5V

Alternative Descriptions

Single fast op-amp,THS4001CD SO8 | RS
270-MHz Voltage-Feedback Amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS4001CD?

Additional datasheets, footprints and schematics for THS4001CD are listed on our Part Details page. You can also find images and similar parts to THS4001CD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS4001CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4001CD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS4001CD fall under?

The THS4001CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to THS4001CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS4001CD you can contact the distributor directly for product support, shipping queries etc.

Is the THS4001CD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS4001CD have stock available?

Authorised distributors including Chip One Stop, RS, Texas Instruments and Farnell have stock available or on a lead time for THS4001CD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS4001CD often in real-time on the comparison pages.

What if I can't find stock of THS4001CD?

You can fill out our help required form which you can use to request a quote for THS4001CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay