Status: | Unknown |
---|---|
Series: | THS3217 |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 800MHz |
Slew Rate | 5000V/µs |
Supply Voltage Range | ± 4V to ± 7.9V |
Amplifier Case Style | VQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | THS3217 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op-Amp, 800Mhz, 5000V/Us, Vqfn-16 | Newark Electronics |
DC to 800-MHz, Differential-to-Single-Ended, DAC Output Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a THS3217IRGVT?
Additional datasheets, footprints and schematics for THS3217IRGVT are listed on our Part Details page. You can also find images and similar parts to THS3217IRGVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS3217IRGVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3217IRGVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS3217IRGVT fall under?
The THS3217IRGVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS3217IRGVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS3217IRGVT you can contact the distributor directly for product support, shipping queries etc.
Is the THS3217IRGVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS3217IRGVT have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for THS3217IRGVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS3217IRGVT often in real-time on the comparison pages.
What if I can't find stock of THS3217IRGVT?
You can fill out our help required form which you can use to request a quote for THS3217IRGVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.