Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.8GHz |
Slew Rate | 9.8kV/µs |
Supply Voltage Range | 6.6V to 15V ± 3.3V to ± 7.5V |
Amplifier Case Style | HMSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a THS3201DGN?
Additional datasheets, footprints and schematics for THS3201DGN are listed on our Part Details page. You can also find images and similar parts to THS3201DGN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS3201DGN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3201DGN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS3201DGN fall under?
The THS3201DGN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS3201DGN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS3201DGN you can contact the distributor directly for product support, shipping queries etc.
Is the THS3201DGN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS3201DGN have stock available?
There is no stock from authorised distributors for THS3201DGN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS3201DGN often in real-time on the comparison pages.
What if I can't find stock of THS3201DGN?
You can fill out our help required form which you can use to request a quote for THS3201DGN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.