THS3111ID Amplifiers & Comparators by Texas Instruments

OP AMP 100MHZ 1300V/uS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.37

Distributor Stock
Logo for RS
RS
from US$3.71
No stock
Buy Now
Logo for element14
element14
from US$3.34
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.15
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.72
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.37
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 100MHz
Slew Rate 1300V/µs
Supply Voltage Range ± 5V to ± 15V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Product Range -

Alternative Descriptions

OP AMP, 100MHZ, 1300V/uS, SOIC-8 | element14
Texas Instruments,THS3111ID,IC,Op Amp | RS
Op Amp, 100Mhz, 1300V/Us, Soic-8 | Newark Electronics
Single, Low Noise, High Voltage Current-Feedback Amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS3111ID?

Additional datasheets, footprints and schematics for THS3111ID are listed on our Part Details page. You can also find images and similar parts to THS3111ID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS3111ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3111ID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS3111ID fall under?

The THS3111ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to THS3111ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS3111ID you can contact the distributor directly for product support, shipping queries etc.

Is the THS3111ID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS3111ID have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and Texas Instruments have stock available or on a lead time for THS3111ID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS3111ID often in real-time on the comparison pages.

What if I can't find stock of THS3111ID?

You can fill out our help required form which you can use to request a quote for THS3111ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay