THS3091EVM Development Boards & Evaluation Kits by Texas Instruments

THS3091EVM EVALUATION MODULE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The THS3091 and THS3095 are high-voltage, lowdistortion, high-speed, current-feedback amplifier designed to operate over a wide supply range of ±5 V to ±15 V for applications requiring large, linear output signals such as Pin, Power FET, and VDSL line drivers. The THS3095 features a power-down pin (PD) that puts the amplifier in low power standby mode, and lowers the quiescent current from 9.5 mA to 500 μA. The wide supply range combined with total harmonic distortion as low as –69 dBc at 10 MHz, in addition, to the high slew rate of 7300 V/μs makes the THS309x ideally suited for high-voltage arbitrary waveform driver applications. Moreover, having the ability to handle large voltage swings driving into high-resistance and high-capacitance loads while maintaining good settling time performance makes the devices ideal for Pin driver and Power FET driver applications. The THS3091 and THS3095 are offered in an 8-pin SOIC (D), and the 8-pin SOIC (DDA) packages with PowerPAD™.

Prices starting from US$49.00


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$49.00
23
Buy Now
Logo for Newark Electronics Newark Electronics US$63.89
-
Buy Now
Logo for element14 element14 US$68.59
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Silicon Manufacturer -
Silicon Core Number -
Kit Application Type Amplifier
Application Sub Type Operational Amplifier
Kit Contents Eval Module THS3091 User Guide
Product Range -
SVHC No SVHC (27-Jun-2018)
Features Adjustable for Inverting and Non-inverting Gain Configurations Unity Gain Stable

Alternative Descriptions

THS3091 evaluation module for single, high-voltage low-distortion current-feedback op amp | Texas Instruments
Ths3091Evm Evaluation Module | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS3091EVM?

Additional datasheets, footprints and schematics for THS3091EVM are listed on our Part Details page. You can also find images and similar parts to THS3091EVM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS3091EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3091EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS3091EVM fall under?

The THS3091EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.

Can I view similar or alternative parts?

You can view similar parts to THS3091EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS3091EVM you can contact the distributor directly for product support, shipping queries etc.

Is the THS3091EVM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS3091EVM have stock available?

Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for THS3091EVM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS3091EVM often in real-time on the comparison pages.

What if I can't find stock of THS3091EVM?

You can fill out our help required form which you can use to request a quote for THS3091EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay