THS3062DGN Amplifiers & Comparators by Texas Instruments

IC FEEDBACK OP-AMP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$7.32


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$7.32
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 300MHz
Slew Rate 7000V/µs
Supply Voltage Range ± 5V to ± 15V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 5V to ± 15V
Gain Bandwidth 275MHz
Op Amp Type Low Distortion
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 15V
Supply Voltage Min 5V

Alternative Descriptions

Dual, High-Voltage, High Slew-Rate Current Feedback Amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS3062DGN?

Additional datasheets, footprints and schematics for THS3062DGN are listed on our Part Details page. You can also find images and similar parts to THS3062DGN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS3062DGN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3062DGN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS3062DGN fall under?

The THS3062DGN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to THS3062DGN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS3062DGN you can contact the distributor directly for product support, shipping queries etc.

Is the THS3062DGN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS3062DGN have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for THS3062DGN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS3062DGN often in real-time on the comparison pages.

What if I can't find stock of THS3062DGN?

You can fill out our help required form which you can use to request a quote for THS3062DGN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay