Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 300MHz |
Slew Rate | 7kV/µs |
Supply Voltage Range | 10V to 30V ± 5V to ± 15V |
Amplifier Case Style | HMSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Single, THS3061DGN | RS |
Op-Amp, Single, 300Mhz, 7Kv/Us, Hmsop-8 | Newark Electronics |
OP-AMP, SINGLE, 300MHZ, 7KV/US, HMSOP-8 | element14 |
Single, High-Voltage, High Slew-Rate Current Feedback Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a THS3061DGN?
Additional datasheets, footprints and schematics for THS3061DGN are listed on our Part Details page. You can also find images and similar parts to THS3061DGN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS3061DGN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3061DGN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS3061DGN fall under?
The THS3061DGN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS3061DGN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS3061DGN you can contact the distributor directly for product support, shipping queries etc.
Is the THS3061DGN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS3061DGN have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for THS3061DGN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS3061DGN often in real-time on the comparison pages.
What if I can't find stock of THS3061DGN?
You can fill out our help required form which you can use to request a quote for THS3061DGN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.