Status: | Unknown |
---|---|
Series: | Quad 12-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 6MSPS |
Input Channel Type | Differential |
Data Interface | CMOS Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 12-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 36mA |
ADC, SINGLE, 12BIT, 6MSPS, TSSOP-32 | element14 |
12-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP IF, Integ. 16x FIFO, Channel AutoScan, Low Power | Texas Instruments |
Where can I find additional details, specifications and documents for a THS1206IDA?
Additional datasheets, footprints and schematics for THS1206IDA are listed on our Part Details page. You can also find images and similar parts to THS1206IDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS1206IDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS1206IDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS1206IDA fall under?
The THS1206IDA is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to THS1206IDA when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS1206IDA you can contact the distributor directly for product support, shipping queries etc.
Is the THS1206IDA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS1206IDA have stock available?
Authorised distributors including element14, Texas Instruments and Farnell have stock available or on a lead time for THS1206IDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS1206IDA often in real-time on the comparison pages.
What if I can't find stock of THS1206IDA?
You can fill out our help required form which you can use to request a quote for THS1206IDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.