Status: | Unknown |
---|---|
Series: | Quad 10-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 6MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 32Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Quad 10-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | TSSOP |
No. of Channels | 4Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 36mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 3V to 5.25V 4.75V to 5.25V |
Termination Type | Surface Mount Device |
10-Bit, 6 MSPS Simultaneous Sampling Quad Ch. ADC | Texas Instruments |
Where can I find additional details, specifications and documents for a THS1007CDA?
Additional datasheets, footprints and schematics for THS1007CDA are listed on our Part Details page. You can also find images and similar parts to THS1007CDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS1007CDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS1007CDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS1007CDA fall under?
The THS1007CDA is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to THS1007CDA when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS1007CDA you can contact the distributor directly for product support, shipping queries etc.
Is the THS1007CDA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS1007CDA have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS1007CDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS1007CDA often in real-time on the comparison pages.
What if I can't find stock of THS1007CDA?
You can fill out our help required form which you can use to request a quote for THS1007CDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.