Status: | Unknown |
---|---|
Series: | THJ Series |
RoHS: | Unknown |
Prices starting from US$1.45
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | THJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 175°C |
ESR | 0.6ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +175°C |
Capacitor: tantalum | Transfer Multisort Elektronik |
Cap, 22Μf, 35V, 10%, 2917, Smd | Newark Electronics |
CAP, 22µF, 35V, 10%, 2917, SMD | element14 |
THJ Series 22 uF ▒10 % 35 V SMT High Temperature Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 10%, -55 °C, 175 °C, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a THJD226K035RJN?
Additional datasheets, footprints and schematics for THJD226K035RJN are listed on our Part Details page. You can also find images and similar parts to THJD226K035RJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJD226K035RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJD226K035RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJD226K035RJN fall under?
The THJD226K035RJN is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THJD226K035RJN when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJD226K035RJN you can contact the distributor directly for product support, shipping queries etc.
Is the THJD226K035RJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THJD226K035RJN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for THJD226K035RJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJD226K035RJN often in real-time on the comparison pages.
What if I can't find stock of THJD226K035RJN?
You can fill out our help required form which you can use to request a quote for THJD226K035RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.