Status: | Unknown |
---|---|
Series: | THJ Series |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
410
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
410
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Farnell
from US$1.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | THJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 175°C |
ESR | 2.2ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +175°C |
Tantalum Capacitors-Solid SMD 4.7uF 35V 10% | Rapid Electronics |
THJ smt tantalum capacitor,4.7uF 35V | RS |
Capacitor Tant, 4.7Uf, 35V, 2.2 Ohm, 0.1, 2312 | Newark Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 35 V, ± 10%, -55 °C, 175 °C, 2312 [6032-28 Metric] | Avnet America |
4.7uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-10%, THJ Series | AVX THJC475K035RJN | RS Americas |
CAP, 4.7µF, 35V, 10%, 2312, SMD | Farnell |
Surface Mount Tantalum Capacitor, 4.7 uF, 35 V, � 10%, -55 �C, 175 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a THJC475K035RJN?
Additional datasheets, footprints and schematics for THJC475K035RJN are listed on our Part Details page. You can also find images and similar parts to THJC475K035RJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJC475K035RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJC475K035RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJC475K035RJN fall under?
The THJC475K035RJN is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THJC475K035RJN when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJC475K035RJN you can contact the distributor directly for product support, shipping queries etc.
Is the THJC475K035RJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THJC475K035RJN have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for THJC475K035RJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJC475K035RJN often in real-time on the comparison pages.
What if I can't find stock of THJC475K035RJN?
You can fill out our help required form which you can use to request a quote for THJC475K035RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.