Status: | Unknown |
---|---|
Series: | THJ Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | THJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 175°C |
ESR | 3.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
THJ smt tantalum capacitor,4.7uF 16V | RS |
Surface Mount Tantalum Capacitor, Thj Series, 4.7 F, 10%, 16 V, 1210 [3225 Metric], B Rohs Compliant: Yes |Kyocera Avx THJB475K016RJN | Newark Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 16 V, ± 10%, -55 °C, 175 °C, 1210 [3528-21 Metric] | Avnet America |
4.7uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 16 V dc +/-10%, THJ Series | AVX THJB475K016RJN | RS Americas |
CAP, 4.7µF, 16V, 10%, 1210 | Farnell |
Where can I find additional details, specifications and documents for a THJB475K016RJN?
Additional datasheets, footprints and schematics for THJB475K016RJN are listed on our Part Details page. You can also find images and similar parts to THJB475K016RJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJB475K016RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJB475K016RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJB475K016RJN fall under?
The THJB475K016RJN is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THJB475K016RJN when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJB475K016RJN you can contact the distributor directly for product support, shipping queries etc.
Is the THJB475K016RJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THJB475K016RJN have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for THJB475K016RJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJB475K016RJN often in real-time on the comparison pages.
What if I can't find stock of THJB475K016RJN?
You can fill out our help required form which you can use to request a quote for THJB475K016RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.