Options for Price Comparison
Distributor Statistics for THEM-CLWX(COOL WHITE) (M1-M5)
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for THEM-CLWX(COOL WHITE) (M1-M5)
Details for THEM-CLWX(COOL WHITE) (M1-M5) by Multicomp
LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs
HB LED COOL WHITE 125LM SMD
THEM-CLWX(COOL WHITE) (M1-M5) image

THEM-CLWX(COOL WHITE) (M1-M5) by Multicomp

HB LED COOL WHITE 125LM SMD
Part Information
THEM-CLWX(COOL WHITE) (M1-M5) image
RoHS Compliant
Specifications
Product Range:
-
LED Colour:
Cool White
Wavelength Typ:
-
Viewing Angle:
120°
Luminous Flux @ Test:
125lm
Forward Current If Max:
700mA
Forward Current @ Test:
350mA
Forward Voltage @ Test:
3.2V
Luminous Intensity @ Test:
-
Power Dissipation Pd:
-
Automotive Qualification Standard:
-
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (15-Jan-2019)
Power @ Test:
1.1W