Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Amber |
Wavelength Typ | 595nm |
Viewing Angle | 135° |
Luminous Flux @ Test | 50lm |
Forward Current If Max | 350mA |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.2V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 1W |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
LED Mounting | SMD |
Lens Colour | Water Clear |
Lens Shape | Dome |
Opto Case Style | SMD-2 Gull Wing Exposed Pad |
Power @ Test | 0.8W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
HB LED, AMBER, 595NM, SMD | element14 |
Hb Led, Amber, 595Nm, Smd Product Range - Led Colour Amber Rohs Compliant: Yes |Multicomp Pro THEM-CLAX(AMBER) | Newark Electronics |
Where can I find additional details, specifications and documents for a THEM-CLAX(AMBER)?
Additional datasheets, footprints and schematics for THEM-CLAX(AMBER) are listed on our Part Details page. You can also find images and similar parts to THEM-CLAX(AMBER) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THEM-CLAX(AMBER) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THEM-CLAX(AMBER) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THEM-CLAX(AMBER) fall under?
The THEM-CLAX(AMBER) is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to THEM-CLAX(AMBER) when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THEM-CLAX(AMBER) you can contact the distributor directly for product support, shipping queries etc.
Is the THEM-CLAX(AMBER) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THEM-CLAX(AMBER) have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for THEM-CLAX(AMBER).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THEM-CLAX(AMBER) often in real-time on the comparison pages.
What if I can't find stock of THEM-CLAX(AMBER)?
You can fill out our help required form which you can use to request a quote for THEM-CLAX(AMBER) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.