TH4C226K010C1400 Capacitors by Vishay Intertechnology

CAP 22µF 10V 10%

Status: Unknown
Series: TH4 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.48
-
Buy Now
Logo for element14
element14
from US$0.45
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 10V
Tantalum Capacitor Case 2412 [6032 Metric]
Product Range TH4 Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 175°C
ESR 1.4ohm
Manufacturer Size Code C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 10%

Alternative Descriptions

Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 22 F, 10%, 10 V Rohs Compliant: Yes |Vishay TH4C226K010C1400 | Newark Electronics
CAP, 22µF, 10V, 10% | element14
Cap Tant Solid 22uF 10V C CASE 10% (6 X 3.2 X 2.5mm) SMD 6032-28 1.4 Ohm 175°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TH4C226K010C1400?

Additional datasheets, footprints and schematics for TH4C226K010C1400 are listed on our Part Details page. You can also find images and similar parts to TH4C226K010C1400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TH4C226K010C1400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TH4C226K010C1400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TH4C226K010C1400 fall under?

The TH4C226K010C1400 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TH4C226K010C1400 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TH4C226K010C1400 you can contact the distributor directly for product support, shipping queries etc.

Is the TH4C226K010C1400 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TH4C226K010C1400 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TH4C226K010C1400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TH4C226K010C1400 often in real-time on the comparison pages.

What if I can't find stock of TH4C226K010C1400?

You can fill out our help required form which you can use to request a quote for TH4C226K010C1400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay