Status: | Unknown |
---|---|
Series: | TH4 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TH4 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 175°C |
ESR | 1.9ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 22 F, 10%, 16 V Rohs Compliant: Yes |Vishay TH4B226K016C1900 | Newark Electronics |
CAP, 22µF, 16V, 10% | element14 |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, ± 10%, -55 °C, 175 °C, 1411 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, � 10%, -55 �C, 175 �C, 1411 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TH4B226K016C1900?
Additional datasheets, footprints and schematics for TH4B226K016C1900 are listed on our Part Details page. You can also find images and similar parts to TH4B226K016C1900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TH4B226K016C1900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TH4B226K016C1900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TH4B226K016C1900 fall under?
The TH4B226K016C1900 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TH4B226K016C1900 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TH4B226K016C1900 you can contact the distributor directly for product support, shipping queries etc.
Is the TH4B226K016C1900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TH4B226K016C1900 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for TH4B226K016C1900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TH4B226K016C1900 often in real-time on the comparison pages.
What if I can't find stock of TH4B226K016C1900?
You can fill out our help required form which you can use to request a quote for TH4B226K016C1900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.