Status: | Unknown |
---|---|
Series: | TH3 |
RoHS: | Compliant |
Operating temperature up to 150 °C with 50 % voltage derating |
AEC-Q200 qualified |
100 % surge current tested (B, C, D, E case sizes) |
Applications |
---|
Automotive |
Industrial |
High temperature sensors |
Application Notes |
---|
Application Note |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
TH3 |
General Information |
---|
Typical Performance Characteristics |
Molded Guide |
Product Descripton |
Quick Reference Guide |
Product Literature |
---|
Selector Guide |
Market Solutions |
Tradeshow Brochure |
Product Sheet |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Infographic |
Did you Know - MLCC vs Polymer and Tantalum |
Infographic - SMD Tantalum Automotive - In a Nutshell |
Did you Know |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Cap, Aec-Q200, 47Uf, 16V, Tant, Case D | Newark Electronics |
CAP, 47µF, 16V, 10%, 2917 | element14 |
Vishay Tantalum Capacitor 47uF 16V 10% 600mOhm | Distrelec |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, ± 10%, -55 °C, 150 °C, 2917 [7343-31 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, � 10%, -55 �C, 150 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TH3D476K016C0600?
Additional datasheets, footprints and schematics for TH3D476K016C0600 are listed on our Part Details page. You can also find images and similar parts to TH3D476K016C0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TH3D476K016C0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TH3D476K016C0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TH3D476K016C0600 fall under?
The TH3D476K016C0600 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TH3D476K016C0600 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TH3D476K016C0600 you can contact the distributor directly for product support, shipping queries etc.
Is the TH3D476K016C0600 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TH3D476K016C0600 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for TH3D476K016C0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TH3D476K016C0600 often in real-time on the comparison pages.
What if I can't find stock of TH3D476K016C0600?
You can fill out our help required form which you can use to request a quote for TH3D476K016C0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.