Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Voltage |
---|---|
Supply Voltage DC Min | 14.25V |
Supply Voltage DC Max | 15.75V |
Current Measuring Range DC | - |
Current Measuring Range AC | - |
Response Time | 5µs |
Accuracy % | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Current Consumption | 12mA |
Current Range AC | 3A |
Current Range DC | ±3 A |
Frequency Max | 50kHz |
Supply Voltage Range DC | ± 14.25V to ± 15.75V |
CURRENT TRANSDUCER, OPEN LOOP, 3A | element14 |
Where can I find additional details, specifications and documents for a TH3A?
Additional datasheets, footprints and schematics for TH3A are listed on our Part Details page. You can also find images and similar parts to TH3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TH3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TH3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TH3A fall under?
The TH3A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TH3A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TH3A you can contact the distributor directly for product support, shipping queries etc.
Is the TH3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TH3A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TH3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TH3A often in real-time on the comparison pages.
What if I can't find stock of TH3A?
You can fill out our help required form which you can use to request a quote for TH3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.