Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0200
Small power mold type (TUMD2M) |
High reliability |
Automatic mounting is possible by chip-mounter |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Min.)[V] | 16.82 |
Zener Voltage VZ (Max.)[V] | 17.7 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
TFZV18B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 0.5W, Sod-323He | Newark Electronics |
Zener Diode | Avnet America |
ZENER DIODE, 0.5W, SOD-323HE | element14 |
Where can I find additional details, specifications and documents for a TFZVTR18B?
Additional datasheets, footprints and schematics for TFZVTR18B are listed on our Part Details page. You can also find images and similar parts to TFZVTR18B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFZVTR18B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFZVTR18B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFZVTR18B fall under?
The TFZVTR18B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TFZVTR18B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFZVTR18B you can contact the distributor directly for product support, shipping queries etc.
Is the TFZVTR18B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for TFZVTR18B have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TFZVTR18B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFZVTR18B often in real-time on the comparison pages.
What if I can't find stock of TFZVTR18B?
You can fill out our help required form which you can use to request a quote for TFZVTR18B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.