Small power mold type (TUMD2M) |
High reliability |
Automatic mounting is possible by chip-mounter |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Typ.)[V] | 11 |
Zener Voltage VZ (Min.)[V] | 10.5 |
Zener Voltage VZ (Max.)[V] | 11.05 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
TFZV11B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode 500mW 11V SOD-323HE | RS |
Zener Diode, 0.5W, Sod-323He | Newark Electronics |
Diode Zener Single 11V 500mW 2-Pin TUMD T/R | Avnet America |
ZENER DIODE, 0.5W, SOD-323HE | element14 |
Where can I find additional details, specifications and documents for a TFZVTR11B?
Additional datasheets, footprints and schematics for TFZVTR11B are listed on our Part Details page. You can also find images and similar parts to TFZVTR11B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFZVTR11B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFZVTR11B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFZVTR11B fall under?
The TFZVTR11B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TFZVTR11B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFZVTR11B you can contact the distributor directly for product support, shipping queries etc.
Is the TFZVTR11B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for TFZVTR11B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for TFZVTR11B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFZVTR11B often in real-time on the comparison pages.
What if I can't find stock of TFZVTR11B?
You can fill out our help required form which you can use to request a quote for TFZVTR11B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.