Status: | Unknown |
---|---|
Series: | TFPTL |
RoHS: | Unknown |
Prices starting from US$0.52
Nickel thin film PTC element |
High stability over the entire temperature range |
cUL recognized component: File E148885 |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Datasheet |
---|
TFPTL |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor, 5 Kohm, +/-1%, L15 | Newark Electronics |
THERMISTOR, 5 KOHM, +/-1%, L15 | element14 |
THERMISTOR, 5 KOHM, +/-1%, L15, Zero Power Resistance at 25â–‘C:5kohm | Future Electronics |
Thermistor PTC 5KOhm ±1% 2-Pin Radial Bulk | Avnet America |
nickel sensors, TFPTL L15 5K 1% L2 Bulk e3 | Vishay Dale TFPTL15L5001FL2B | RS Americas |
Where can I find additional details, specifications and documents for a TFPTL15L5001FL2B?
Additional datasheets, footprints and schematics for TFPTL15L5001FL2B are listed on our Part Details page. You can also find images and similar parts to TFPTL15L5001FL2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFPTL15L5001FL2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFPTL15L5001FL2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFPTL15L5001FL2B fall under?
The TFPTL15L5001FL2B is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to TFPTL15L5001FL2B when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFPTL15L5001FL2B you can contact the distributor directly for product support, shipping queries etc.
Is the TFPTL15L5001FL2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFPTL15L5001FL2B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TFPTL15L5001FL2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFPTL15L5001FL2B often in real-time on the comparison pages.
What if I can't find stock of TFPTL15L5001FL2B?
You can fill out our help required form which you can use to request a quote for TFPTL15L5001FL2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.