Status: | Unknown |
---|---|
Series: | TFPTL |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
2,466
in stock
|
Buy Now | |
element14
from US$0.53
|
2,466
in stock
|
Buy Now | |
Farnell
from US$0.50
|
2,466
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
140
in stock
|
Buy Now | |
Distrelec
from US$1.68
|
74
in stock
|
Buy Now | |
Rutronik
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Nickel thin film PTC element |
High stability over the entire temperature range |
cUL recognized component: File E148885 |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Datasheet |
---|
TFPTL |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor, 1 Kohm, +/-1%, L10 | Newark Electronics |
THERMISTOR, 1 KOHM, +/-1%, L10 | element14 |
1K OHM 1% PTC | TTI Europe |
Thermistor PTC Radial Thin Film Linear 1 | RS |
Vishay PTC Nickel Thin Film Thermistor PTC 1kOhm 3.6 | Distrelec |
PTCR 1K 1% 30V | Rutronik |
Thermistor PTC 1kOhm ±1% 2-Pin Radial Bulk | Avnet America |
nickel sensors, TFPTL L10 1K 1% L2 Bulk e3 | Vishay Dale TFPTL10L1001FL2B | RS Americas |
Thermistor PTC 1kOhm �1% 2-Pin Radial Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a TFPTL10L1001FL2B?
Additional datasheets, footprints and schematics for TFPTL10L1001FL2B are listed on our Part Details page. You can also find images and similar parts to TFPTL10L1001FL2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFPTL10L1001FL2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFPTL10L1001FL2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFPTL10L1001FL2B fall under?
The TFPTL10L1001FL2B is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TFPTL10L1001FL2B when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFPTL10L1001FL2B you can contact the distributor directly for product support, shipping queries etc.
Is the TFPTL10L1001FL2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFPTL10L1001FL2B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for TFPTL10L1001FL2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFPTL10L1001FL2B often in real-time on the comparison pages.
What if I can't find stock of TFPTL10L1001FL2B?
You can fill out our help required form which you can use to request a quote for TFPTL10L1001FL2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.