Status: | Unknown |
---|---|
Series: | TFPT |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
5,238
in stock
|
Buy Now | |
element14
from US$0.71
|
5,238
in stock
|
Buy Now | |
Farnell
from US$0.69
|
5,238
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,000
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$1.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.47
|
-
|
Buy Now |
Alumina substrate base with nickel based PTC thin film element |
0402, 0603, 0805, and 1206 sizes available |
Available in tape and reel packaging |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
TFPT |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Infographic |
The Art of... |
Promograph - NLR |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ptc Thermistor, Aec-Q200, 10K, Smd, 50V | Newark Electronics |
PTC THERMISTOR, AEC-Q200, 10K, SMD, 50V | element14 |
PTC Thermistor 10 kOhms 1206 (3216 Metric) | Future Electronics |
Thermistor PTC 10KOhm 1% 2-Pin 1206 T/R | Avnet Abacus |
Thermistor PTC SMD Thin Film Linear 1206 | RS |
nickel sensors, TFPT1206 10K 1% E52 e3 | Vishay Dale TFPT1206L1002FV | RS Americas |
10K OHM 1% PTC | TTI Europe |
Where can I find additional details, specifications and documents for a TFPT1206L1002FV?
Additional datasheets, footprints and schematics for TFPT1206L1002FV are listed on our Part Details page. You can also find images and similar parts to TFPT1206L1002FV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFPT1206L1002FV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFPT1206L1002FV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFPT1206L1002FV fall under?
The TFPT1206L1002FV is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to TFPT1206L1002FV when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFPT1206L1002FV you can contact the distributor directly for product support, shipping queries etc.
Is the TFPT1206L1002FV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TFPT1206L1002FV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Abacus have stock available or on a lead time for TFPT1206L1002FV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFPT1206L1002FV often in real-time on the comparison pages.
What if I can't find stock of TFPT1206L1002FV?
You can fill out our help required form which you can use to request a quote for TFPT1206L1002FV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.