Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 390ohm |
---|---|
Thermistor Mounting | SMD |
Product Range | - |
Operating Voltage Max | 40V |
Applications | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
External Depth | 1.25mm |
External Length / Height | 0.45mm |
External Width | 2mm |
Operating Temperature Range | -55°C to +150°C |
Operating Voltage | 40VDC |
Power Dissipation Pd | 100mW |
Reel Quantity | 1000 |
Resistance | 390ohm |
Resistance Tolerance | ± 1% |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Tolerance | -1% to +1% |
Thermistor Type | PTC |
390O 100mW 0805 Linear PTC Thermistor, 2 x 1.25 x 0.45mm | Vishay Dale TFPT0805L3900FV | RS Americas |
THERMISTOR, PTC, 0805, 1%, 390R | Farnell |
Thermistor PTC 390Ohm 1% 2-Pin 0805 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a TFPT0805L3900FV?
Additional datasheets, footprints and schematics for TFPT0805L3900FV are listed on our Part Details page. You can also find images and similar parts to TFPT0805L3900FV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFPT0805L3900FV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFPT0805L3900FV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFPT0805L3900FV fall under?
The TFPT0805L3900FV is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to TFPT0805L3900FV when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFPT0805L3900FV you can contact the distributor directly for product support, shipping queries etc.
Is the TFPT0805L3900FV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFPT0805L3900FV have stock available?
Authorised distributors including RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for TFPT0805L3900FV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFPT0805L3900FV often in real-time on the comparison pages.
What if I can't find stock of TFPT0805L3900FV?
You can fill out our help required form which you can use to request a quote for TFPT0805L3900FV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.