Status: | Unknown |
---|---|
Series: | TFPT |
RoHS: | Compliant |
Prices starting from US$0.57
Alumina substrate base with nickel based PTC thin film element |
0402, 0603, 0805, and 1206 sizes available |
Available in tape and reel packaging |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
TFPT |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Infographic |
The Art of... |
Promograph - NLR |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ptc Thermistor, 30V, 220 Ohm, Smd | Newark Electronics |
Thermistor PTC 220Ohm 1% 2-Pin 0603 T/R | Avnet America |
THERMISTOR, PTC, 0603, 1%, 220R | Farnell |
Where can I find additional details, specifications and documents for a TFPT0603L2200FV?
Additional datasheets, footprints and schematics for TFPT0603L2200FV are listed on our Part Details page. You can also find images and similar parts to TFPT0603L2200FV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFPT0603L2200FV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFPT0603L2200FV price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFPT0603L2200FV you can contact the distributor directly for product support, shipping queries etc.
Is the TFPT0603L2200FV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TFPT0603L2200FV have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for TFPT0603L2200FV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFPT0603L2200FV often in real-time on the comparison pages.
What if I can't find stock of TFPT0603L2200FV?
You can fill out our help required form which you can use to request a quote for TFPT0603L2200FV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.