IC Interface Type | DVI |
---|---|
Interface Applications | Desktop LCD Monitors Digital Projectors |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFP |
No. of Pins | 100Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 403 |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Pd | 4.3W |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Panelbus DVI receiver | Texas Instruments |
Recive 1.65Gps, TFP403PZP | RS |
Ic, Panelbus Dvi Rec 100-Htqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a TFP403PZP?
Additional datasheets, footprints and schematics for TFP403PZP are listed on our Part Details page. You can also find images and similar parts to TFP403PZP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFP403PZP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFP403PZP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFP403PZP fall under?
The TFP403PZP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TFP403PZP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFP403PZP you can contact the distributor directly for product support, shipping queries etc.
Is the TFP403PZP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFP403PZP have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TFP403PZP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFP403PZP often in real-time on the comparison pages.
What if I can't find stock of TFP403PZP?
You can fill out our help required form which you can use to request a quote for TFP403PZP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.