TFP401PZP Semiconductors - ICs by Texas Instruments

PANELBUS RECEIVER DVI HTQFP-100

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Texas Instruments TFP401 and TFP401A are TI PanelBus™ flat-panel display products, part of a comprehensive family of end-to-end DVI 1.0 compliant solutions. Targeted primarily at desktop LCD monitors and digital projectors, the TFP401/401A finds applications in any design requiring high-speed digital interface. The TFP401 and TFP401A supports display resolutions up to 1080p and WUXGA in 24-bit truecolor pixel format. The TFP401/401A offers design flexibility to drive one or two pixels per clock, supports TFT or DSTN panels, and provides an option for time-staggered pixel outputs for reduced ground bounce.

Where to Buy

Prices starting from US$3.57

Distributor Stock
Logo for Farnell
Farnell
from US$8.38
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.57
12,253
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.57
39
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.55
-
Buy Now

Specifications

IC Interface Type DVI
Interface Applications Desktop LCD Monitors Digital Projectors
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Interface Case Style HTQFP
No. of Pins 100Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

165-MHz TMDS DVI receiver/deserializer & Panelbus™ integrated circuit | Texas Instruments
Panelbus Receiver, Dvi, Htqfp-100 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TFP401PZP?

Additional datasheets, footprints and schematics for TFP401PZP are listed on our Part Details page. You can also find images and similar parts to TFP401PZP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TFP401PZP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFP401PZP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TFP401PZP fall under?

The TFP401PZP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TFP401PZP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TFP401PZP you can contact the distributor directly for product support, shipping queries etc.

Is the TFP401PZP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TFP401PZP have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for TFP401PZP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TFP401PZP often in real-time on the comparison pages.

What if I can't find stock of TFP401PZP?

You can fill out our help required form which you can use to request a quote for TFP401PZP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay