Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | DVI |
---|---|
Interface Applications | Desktop LCD Monitors Digital Projectors |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFP |
No. of Pins | 100Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 101 |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Pd | 4.3W |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Panelbus DVI receiver 86 MHz, HSYNC fix | Texas Instruments |
Where can I find additional details, specifications and documents for a TFP101APZP?
Additional datasheets, footprints and schematics for TFP101APZP are listed on our Part Details page. You can also find images and similar parts to TFP101APZP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFP101APZP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFP101APZP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFP101APZP fall under?
The TFP101APZP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TFP101APZP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFP101APZP you can contact the distributor directly for product support, shipping queries etc.
Is the TFP101APZP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFP101APZP have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TFP101APZP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFP101APZP often in real-time on the comparison pages.
What if I can't find stock of TFP101APZP?
You can fill out our help required form which you can use to request a quote for TFP101APZP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.