Status: | Unknown |
---|---|
Series: | TFER Series |
RoHS: | Unknown |
Shrink Ratio | 3.2 |
---|---|
I.D. Supplied - Imperial | 0.626" |
I.D. Supplied - Metric | 15.9mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.177" |
I.D. Recovered Max - Metric | 4.5mm |
Shrink Tubing / Boot Material | PTFE (Polytetrafluoroethylene) |
Product Range | TFER Series |
SVHC | No SVHC (27-Jun-2018) |
Heat-Shrink Tubing, 3.2:1, 15.9Mm, Clear | Newark Electronics |
HEAT-SHRINK TUBING, 3.2:1, 15.9MM, CLEAR | element14 |
HEAT-SHRINK TUBING, 3.2: 1, 15.9MM, CLEAR | Farnell |
PTFE Tubing clear 3.2:1 TFER-5/8-X-STK | RS |
TFER-5/8-X-STK | TTI Europe |
Where can I find additional details, specifications and documents for a TFER-5/8-X-STK?
Additional datasheets, footprints and schematics for TFER-5/8-X-STK are listed on our Part Details page. You can also find images and similar parts to TFER-5/8-X-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFER-5/8-X-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFER-5/8-X-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFER-5/8-X-STK fall under?
The TFER-5/8-X-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TFER-5/8-X-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFER-5/8-X-STK you can contact the distributor directly for product support, shipping queries etc.
Is the TFER-5/8-X-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFER-5/8-X-STK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for TFER-5/8-X-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFER-5/8-X-STK often in real-time on the comparison pages.
What if I can't find stock of TFER-5/8-X-STK?
You can fill out our help required form which you can use to request a quote for TFER-5/8-X-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.