Status: | Active |
---|---|
Series: | TF412S |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
7,660
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,151
in stock
|
Buy Now | |
element14
from US$0.08
|
4,151
in stock
|
Buy Now | |
Farnell
from US$0.08
|
4,151
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low IGSS 1.0nA MAX |
Low IDSS 1.2-3.0mA |
Ultrasmall package facilitates miniaturization in end products |
Halogen free compliance |
Benefits |
---|
High sensitive sensor module by low-leakage JFET |
Reduce power consumption by low drain current JFET |
Downsizing of sensor module by tiny package |
Environmental consideration |
Applications |
---|
Low-Frequency General-Purpose Amplifier |
Infrared Sensor Applications |
Gas Sensor |
Transceiver, Radio Equipment |
USB Type-C |
End Products |
---|
Impedance Conversion |
Infrared Sensor |
Microphone |
Acoustic Equipument |
Description | TF412S |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 1200 |
IDSS Max (µA) | 3000 |
V(BR)GSS Min (V) | 30 |
Ciss Max (pF) | 4 |
Crss Max (pF) | 1.1 |
Package Type | SOT-883 |
Jfet Transistor, Jfet, -30 V, 1.2 Ma, 3 Ma, -1.5 V, Sot-883 Rohs Compliant: Yes |Onsemi TF412ST5G | Newark Electronics |
N CHANNEL JFET, -30V, SOT-883-3 | element14 |
Trans JFET N-CH 30V 10mA 3-Pin SOT-883 T/R | EBV Elektronik |
JFET N-Channel 30V 1.2-3mA 5mS SOT-883 | RS |
JFET NCH J-FET SOT-883 | Future Electronics |
TF412ST5G N-channel JFET Transistor, 30 V, Idss 1.2 - 3mA, 3-Pin SOT-883 | ON Semiconductor TF412ST5G | RS Americas |
Where can I find additional details, specifications and documents for a TF412ST5G?
Additional datasheets, footprints and schematics for TF412ST5G are listed on our Part Details page. You can also find images and similar parts to TF412ST5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TF412ST5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TF412ST5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TF412ST5G fall under?
The TF412ST5G is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to TF412ST5G when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TF412ST5G you can contact the distributor directly for product support, shipping queries etc.
Is the TF412ST5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TF412ST5G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for TF412ST5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TF412ST5G often in real-time on the comparison pages.
What if I can't find stock of TF412ST5G?
You can fill out our help required form which you can use to request a quote for TF412ST5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.