TF3D475K035C0700 Capacitors by Vishay Intertechnology

CAP 4.7µF 35V 10% 2917

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 35V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range -
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR 0.7ohm
Manufacturer Size Code D
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 10%
Capacitor Case Style 2917 [7343 Metric]
Capacitor Terminals SMD
ESR Frequency 100kHz
ESR Temperature 25°C
External Depth 4.3mm
External Length / Height 2.8mm
External Width 7.3mm
Leakage Current 1.6µA
No. of Pins 2Pins
Operating Temperature Range -55°C to +85°C

Alternative Descriptions

CAP, 4.7µF, 35V, 10%, 2917 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TF3D475K035C0700?

Additional datasheets, footprints and schematics for TF3D475K035C0700 are listed on our Part Details page. You can also find images and similar parts to TF3D475K035C0700 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TF3D475K035C0700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TF3D475K035C0700 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TF3D475K035C0700 fall under?

The TF3D475K035C0700 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TF3D475K035C0700 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TF3D475K035C0700 you can contact the distributor directly for product support, shipping queries etc.

Is the TF3D475K035C0700 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TF3D475K035C0700 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for TF3D475K035C0700.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TF3D475K035C0700 often in real-time on the comparison pages.

What if I can't find stock of TF3D475K035C0700?

You can fill out our help required form which you can use to request a quote for TF3D475K035C0700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay