Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 2.7ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Terminals | - |
CAP, 1µF, 50V, 10% | Farnell |
Cap Tant Solid 1uF 50V C CASE 10% (6 X 3.2 X 2.5mm) SMD 6032-28 2.7 Ohm 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a TF3C105K050C2700?
Additional datasheets, footprints and schematics for TF3C105K050C2700 are listed on our Part Details page. You can also find images and similar parts to TF3C105K050C2700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TF3C105K050C2700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TF3C105K050C2700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TF3C105K050C2700 fall under?
The TF3C105K050C2700 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TF3C105K050C2700 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TF3C105K050C2700 you can contact the distributor directly for product support, shipping queries etc.
Is the TF3C105K050C2700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TF3C105K050C2700 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for TF3C105K050C2700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TF3C105K050C2700 often in real-time on the comparison pages.
What if I can't find stock of TF3C105K050C2700?
You can fill out our help required form which you can use to request a quote for TF3C105K050C2700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.