Options for Price Comparison
Distributor Statistics for TEST-31
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TEST-31
Details for TEST-31 by Multicomp
Test & Measurement > Test Connectors & IC Clips > PCB Test Points
TEST PIN PCB 0.7MM
TEST-31 image

TEST-31 by Multicomp

TEST PIN PCB 0.7MM
Part Information
TEST-31 image
RoHS Compliant
Specifications
Product Range:
-
Connector Colour:
Natural
Connector Mounting:
Through Hole Mount
Mounting Hole Dia:
0.7mm
Contact Material:
Brass
Contact Plating:
Gold Plated Contacts
SVHC:
No SVHC (15-Jan-2018)
Body Height Max:
8.9mm
Body Plating:
Gold
PCB Hole Diameter:
0.7mm
Alternate Descriptions
TEST PIN, PCB, 0.7MM CONNECTOR COLOUR NATURAL CONNECTOR MOUNTING THROUGH HOLE MOUNT ROHS COMPLIANT: YES Newark Electronics