Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.33 |
1,338
|
Buy Now | |
Chip One Stop | US$0.30 |
16,236
|
Buy Now | |
TTI Europe | US$0.23 |
8,000
|
Buy Now | |
RS Americas | US$0.17 |
7,284
|
Buy Now | |
Micros | US$0.32 |
3,830
|
Buy Now | |
RS | US$0.61 |
3,710
|
Buy Now | |
Transfer Multisort Elektronik | US$0.32 |
3,002
|
Buy Now | |
Newark Electronics | US$0.31 |
1,601
|
Buy Now | |
element14 | US$0.34 |
1,601
|
Buy Now | |
Future Electronics | US$0.27 |
-
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
Avnet Asia | US$0.28 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Package type: leaded |
Package form: T-1¾ |
Dimensions (in mm): Ø 5 |
Applications |
---|
Ambient light sensor for control of display backlight dimming in LCD displays and keypad backlighting of mobile devices and in industrial on/off-lighting operation |
Application Notes |
---|
Application Note |
Datasheet |
---|
TEPT5700 |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Product Overview |
Tradeshow Brochure |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
AMBIENT LIGHT SENSOR PHOTOTRANSISTOR CHIP SILICON 570NM 2-PIN T-1 3/4 | Siliconix / Vishay TEPT5700 | RS Americas |
Phototransistor TEPT5700 | Micros |
PHOTO TRANS. 5MM -e2 | RS |
Phototransistor | Transfer Multisort Elektronik |
Transistor, Photo, Npn, 570Nm, T-1 3/4 | Newark Electronics |
TRANSISTOR, PHOTO, NPN, 570NM, T-1 3/4 | element14 |
PHOTO TRANSISTOR, NPN, 570NM, 5MM | Farnell |
NPN 570 nm 5 V 75 uA Through Hole Analog Ambient Light Sensor - T-1 3/4 | Future Electronics |
Phototransistor Module NPN 570nm 2-Pin T-1 3/4 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a TEPT5700?
Additional datasheets, footprints and schematics for TEPT5700 are listed on our Part Details page. You can also find images and similar parts to TEPT5700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEPT5700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEPT5700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEPT5700 you can contact the distributor directly for product support, shipping queries etc.
Is the TEPT5700 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TEPT5700 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, RS Americas, Micros and RS have stock available or on a lead time for TEPT5700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEPT5700 often in real-time on the comparison pages.
What if I can't find stock of TEPT5700?
You can fill out our help required form which you can use to request a quote for TEPT5700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.